SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ Product overview: IS61LV256AL-10JLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256AL-10JL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189204-IS61LV256AL-
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 10ns
Family Name: IS61LV256AL
Categories: Integrated Circuits
Supplier Device Package: 28-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Alternative Parts (Cross-Reference): CY7C1399BN-15VXAT; CY7C199-10VC; CY7C199-20VIT;
Introduction Date: December 22, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.6V
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
STANDARD SRAM, 32KX8, 10NS, CMOS, IND TEMP, SOJ-28. FREE 2 YEAR RADWELL WARRANTY
IC, SRAM, 256KBIT, 10NS, SOJ-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:SOJ; No. of Pins:28Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC SRAM 256KBIT PARALLEL 28SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1036-ND | 774-IS61LV256AL-10JLI | 1189204-IS61LV256AL-10JLI | IS61LV256AL-10JLI | IS61LV256AL-10JLI | 32404024 | 43M5205 | IS61LV256AL-10JLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS61LV256AL-10JLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Ic, Sram, 256Kbit, 10Ns, Soj-28; Memory Size Integrated Silicon Solution (Issi) | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tray | 28-BSOJ (0.300\", 7.62mm Width) | SOJ | ||||
| Supply Voltage | 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V | 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V | Surface Mount | |||
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns |