The IS61LPS51236B-200TQL
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 200MHz 3ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 200 MHz 3 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPS51236B-200TQLI-TR-ND | IS61LPS51236B-200TQLI-TR | IS61LPS51236B-200TQLI-TR | IS61LPS51236B-200TQLI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 100-LQFP | QFP; 100-LQFP |