Integrated Silicon Solution, Inc. Memory IS61LPS51236A-250B3LI

Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote Datasheet
Description
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LPS51236A-250B3LI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 250MHz 2.6ns 165-TFBGA (13x15)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61LPS51236A-250B3LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61LPS51236A-250B3LI
Memory IC and Storage Component 774-IS61LPS51236A-250B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61LPS51236A-250B3L I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS51236A-25 0B3LI can be used for catalog matching and distributor lookup.

IC SRAM 18MBIT PARALLEL 165TFBGA Product overview: IS61LPS51236A-250B3LI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LPS51236A-250B3LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1007822-IS61LPS51236A-250B3LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1007822-IS61LPS51236A-250B3LI
Integrated Circuits (ICs) - Memory 1007822-IS61LPS51236A-250B3LI
Win Source Part Number: 1007822-IS61LPS51236 A-250B3LI Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 144 Mounting: SMD (SMT) Technology: SRAM - Synchronous, SDR Memory Type: Volatile Memory Size: 18Mb (512K x 36) Access Time: 2.6 ns Voltage - Supply: 3.135V ~ 3.465V Package / Case: 165-TBGA Supplier Device Package: 165-TFBGA (13x15) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Clock Frequency: 250 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Obsolete

Win Source Part Number: 1007822-IS61LPS51236A-250B3LI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 144
Mounting: SMD (SMT)
Technology: SRAM - Synchronous, SDR
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 2.6 ns
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 165-TBGA
Supplier Device Package: 165-TFBGA (13x15)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Clock Frequency: 250 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Obsolete

Buy Now Datasheet
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 250 MHz 2.6 ns 165-TFBGA (13x15)

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LPS51236A-250B3LI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LPS51236A-250B3LI
Integrated Circuits (ICs) - Memory - Memory IS61LPS51236A-250B3LI
IC SRAM 18MBIT PARALLEL 165TFBGA

IC SRAM 18MBIT PARALLEL 165TFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LPS51236A-250B3LI-ND 774-IS61LPS51236A-250B3LI 1007822-IS61LPS51236A-250B3LI IS61LPS51236A-250B3LI IS61LPS51236A-250B3LI IS61LPS51236A-250B3LI
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18000 kbits 18000 kbits 18000 kbits 18000 kbits 18000 kbits
Package Type 165-TBGA BGA; 165-TBGA BGA
Supply Voltage 3.135V ~ 3.465V -3.3V; 3.135 3.135V ~ 3.465V 3.135V ~ 3.465V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V124SA10TY - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers