Integrated Silicon Solution, Inc. Memory IS61LPS25618A-200B2I

Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 200MHz 3.1ns 119-PBGA (14x22)
Request a Quote
Description
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 200MHz 3.1ns 119-PBGA (14x22)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS61LPS25618A-200B2I is a high-speed, low-power synchronous static RAM with a capacity of 256K words organized as 18 bits. It operates at a frequency of 200 MHz and features a clock access time of 3.1 ns, making it suitable for applications requiring fast data access. The device supports individual byte write control and global write capabilities, allowing for flexible data management. It includes a self-timed write cycle and can initiate burst sequences through ADSP or ADSC inputs, with the mode pin allowing selection between linear and interleave burst orders. The memory is available in a 119-ball BGA package and operates with a power supply of 3.3V for core and I/O. Additionally, it offers an auto power-down feature during deselect and a snooze mode for reduced power consumption during standby. This product is designed for communication and networking applications, making it a viable option for engineers seeking efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The IS61LPS25618A-200B2I is a high-speed, low-power synchronous static RAM with a capacity of 256K words organized as 18 bits. It operates at a frequency of 200 MHz and features a clock access time of 3.1 ns, making it suitable for applications requiring fast data access. The device supports individual byte write control and global write capabilities, allowing for flexible data management. It includes a self-timed write cycle and can initiate burst sequences through ADSP or ADSC inputs, with the mode pin allowing selection between linear and interleave burst orders. The memory is available in a 119-ball BGA package and operates with a power supply of 3.3V for core and I/O. Additionally, it offers an auto power-down feature during deselect and a snooze mode for reduced power consumption during standby. This product is designed for communication and networking applications, making it a viable option for engineers seeking efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61LPS25618A-200B2I-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 200MHz 3.1ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 200MHz 3.1ns 119-PBGA (14x22)

Buy Now Datasheet
Memory - IS61LPS25618A-200B2I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 119-PBGA (14x22)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61LPS25618A-200B2I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61LPS25618A-200B2I
Integrated Circuits (ICs) - Memory - Memory IS61LPS25618A-200B2I
IC SRAM 4.5MBIT PAR 119PBGA

IC SRAM 4.5MBIT PAR 119PBGA

Supplier's Site
IC SRAM 4.5MBIT PARALLEL 119PBGA

IC SRAM 4.5MBIT PARALLEL 119PBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61LPS25618A-200B2I-ND IS61LPS25618A-200B2I IS61LPS25618A-200B2I IS61LPS25618A-200B2I
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type 119-BBGA BGA; 119-BBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V2576S150PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 4500 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 8611200826 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details