Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017858-IS61LPS12836A
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 4.5Mb (128K x 36)
Access Time: 3.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.465 V
Memory Format: SRAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC SRAM 4.5MBIT PARALLEL 100TQFP Product overview: IS61LPS12836A-200TQL
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 200MHz 3.1ns 100-LQFP (14x20)
SRAM, 4MBIT, 3.1NS, TQFP-100; Memory Size:1Mbit; SRAM Memory Configuration:128K x 36bit; Supply Voltage Range:3.135V to 3.465V; Memory Case Style:TQFP; No. of Pins:100Pins; Access Time:3.1ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 200 MHz 3.1 ns 100-LQFP (14x20)
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 017858-IS61LPS12836A-200TQLI | 774-IS61LPS12836A-200TQLI | 706-1098-ND | 43M5109 | IS61LPS12836A-200TQLI | IS61LPS12836A-200TQLI | IS61LPS12836A-200TQLI | IS61LPS12836A-200TQLI |
| Product Name | Memory - SRAM - IS61LPS12836A-200TQLI | Memory IC and Storage Component | Memory | Sram, 4Mbit, 3.1Ns, Tqfp-100; Memory Size Integrated Silicon Solution (Issi) | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | 3.1 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; TQFP; 100-TQFP (14x20) | 100-LQFP | TQFP | QFP; 100-LQFP | QFP; 100-LQFP | QFP | ||
| Supply Voltage | 3.135 V ~ 3.465 V | -3.3V; 3.135 | 3.135V ~ 3.465V | 3.135V ~ 3.465V | 3.135V ~ 3.465V | -40degC ~ 85degC (TA) |