SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 166MHz 3.5ns 100-LQFP (14x20)
IC SRAM 36MBIT PARALLEL 100TQFP
IC SRAM 36MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 36Mbit Parallel 166 MHz 3.5 ns 100-LQFP (14x20)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS61LPS102436A-166TQL-TR-ND | IS61LPS102436A-166TQL-TR | IS61LPS102436A-166TQL-TR | IS61LPS102436A-166TQL-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36000 kbits | 36000 kbits | 36000 kbits | 36000 kbits |
| Package Type | 100-LQFP | QFP | QFP; 100-LQFP |