IC SRAM 18MBIT PARALLEL 100TQFP Product overview: IS61LF51236A-7.5TQLI
SRAM - Synchronous, SDR Memory IC 18Mb (512K x 36) Parallel 117MHz 7.5ns 100-LQFP (14x20)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189150-IS61LF51236A
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 18Mb (512K x 36)
Access Time: 7.5ns
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 117MHz
Memory Interface: Parallel
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.135V ~ 3.6V
IC SRAM 18MBIT PARALLEL 100TQFP
IC SRAM 18MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR Memory IC 18Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 18MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LF51236A-7.5TQLI | 706-1095-ND | 1189150-IS61LF51236A-7.5TQLI | IS61LF51236A-7.5TQLI | IS61LF51236A-7.5TQLI | IS61LF51236A-7.5TQLI | IS61LF51236A-7.5TQLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61LF51236A-7.5TQLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Synchronous, SDR; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | |
| Number of Words | 512 k |