Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 142624-IS61LF51218A-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Synchronous
Memory Type: Volatile
Memory Size: 9Mb (512K x 18)
Access Time: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x20)
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Max Frequency: 117MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
SRAM - Synchronous, SDR Memory IC 9Mb (512K x 18) Parallel 117MHz 7.5ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IS61LF51218A-7.5TQLI
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 117 MHz 7.5 ns 100-LQFP (14x20)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 142624-IS61LF51218A-7.5TQLI | 706-1094-ND | 774-IS61LF51218A-7.5TQLI | IS61LF51218A-7.5TQLI | IS61LF51218A-7.5TQLI | IS61LF51218A-7.5TQLI |
| Product Name | Memory - SRAM - IS61LF51218A-7.5TQLI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | QFP; TQFP; 100-TQFP (14x20) | 100-LQFP | QFP; Tray | QFP; 100-LQFP | QFP | |
| Supply Voltage | 3.135 V ~ 3.6 V | 3.135V ~ 3.6V | -3.3V; 3.6V; 3.135V ~ 3.6V | 3.6V; 3.135V ~ 3.6V | -40degC ~ 85degC (TA) |