Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 125881-IS61C64AL-10J
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOJ
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC SRAM 64KBIT PARALLEL 28SOJ Product overview: IS61C64AL-10JLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C64AL-10JLI-
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 10ns 28-SOJ
SRAM - Asynchronous Memory IC 64Kbit Parallel 10 ns 28-SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
IC SRAM 64KBIT PARALLEL 28SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 125881-IS61C64AL-10JLI-TR | 774-IS61C64AL-10JLI-TR | IS61C64AL-10JLI-TR-ND | IS61C64AL-10JLI-TR | IS61C64AL-10JLI-TR | IS61C64AL-10JLI-TR |
| Product Name | Memory - SRAM - IS61C64AL-10JLI-TR | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOJ; 28-SOJ | SOJ; Tape & Reel (TR) | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) |