Integrated Silicon Solution, Inc. Memory IS61C1024AL-12HLI-TR

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS61C1024AL-12HLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-sTSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61C1024AL-12HLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61C1024AL-12HLI-TR
Memory IC and Storage Component 774-IS61C1024AL-12HLI-TR
IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS61C1024AL-12HLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12HL I-TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS61C1024AL-12HLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61C1024AL-12HLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61C1024AL-12HLI-TR - 108325-IS61C1024AL-12HLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61C1024AL-12HLI-TR
108325-IS61C1024AL-12HLI-TR
Memory - SRAM - IS61C1024AL-12HLI-TR 108325-IS61C1024AL-12HLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 108325-IS61C1024AL-1 2HLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 12ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP I Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 108325-IS61C1024AL-12HLI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32STSOP I

IC SRAM 1MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61C1024AL-12HLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61C1024AL-12HLI-TR
Integrated Circuits (ICs) - Memory - Memory IS61C1024AL-12HLI-TR
IC SRAM 1MBIT PARALLEL 32STSOP I

IC SRAM 1MBIT PARALLEL 32STSOP I

Supplier's Site
Memory - IS61C1024AL-12HLI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-sTSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS61C1024AL-12HLI-TR-ND 774-IS61C1024AL-12HLI-TR 108325-IS61C1024AL-12HLI-TR IS61C1024AL-12HLI-TR IS61C1024AL-12HLI-TR IS61C1024AL-12HLI-TR
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS61C1024AL-12HLI-TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.465"", 11.80mm Width)" SOP; 32-sTSOP I 32-TFSOP (0.465\", 11.80mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details