Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INTEGRATED SILICON SOLUTION, INC.
IS49RL36320-093EBLI -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Integrated Silicon Solution, Inc.
Integrated Circuits (ICs) - Memory - Memory
IS49RL36320-093EBLI
Description
RLDRAM3 Memory, 1.15Gbit, x36, C
Description
RLDRAM3 Memory, 1.15Gbit, x36, C
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS49RL36320-093EBLI
Integrated Circuits (ICs) - Memory - Memory
IS49RL36320-093EBLI
RLDRAM3 Memory, 1.15Gbit, x36, C
RLDRAM3 Memory, 1.15Gbit, x36, C
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Memory Chips
Product Number
IS49RL36320-093EBLI
Product Name
Integrated Circuits (ICs) - Memory - Memory
Memory Category
DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - FIFOs Memory
67C401-15NL
Specs
Data Rate
15 MHz
Operating Current
45 mA
View Details
RS Components, Ltd.
Flash Memory
1882745P
Specs
Memory Category
Flash
Density
32000 kbits
Package Type
USON
View Details
Micross Components, Inc.
Memory - RAM - MT5C2568C-20/XT
MT5C2568C-20/XT
Specs
Memory Category
SRAM Chip
Operating Temperature
-55 C (-67 F)
Density
256 kbits
View Details
2
suppliers
Texas Instruments
Controllers
BQ2204ASN-N
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details