DRAM Memory IC 576Mb (16M x 36) Parallel 800MHz 12ns 168-FC(LF)BGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
DRAM Memory IC 576Mbit Parallel 800 MHz 12 ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49RL36160-125BLI-ND | IS49RL36160-125BLI | IS49RL36160-125BLI | IS49RL36160-125BLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits |
| Package Type | 168-LBGA | BGA | BGA; 168-LBGA |