RLDRAM3 Memory, 1.15Gbit, x18, C
RLDRAM 3 Memory IC 1.152Gbit Parallel 1.066 GHz 7.5 ns 168-FBGA (13.5x13.5)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS49RL18640-093FBL | IS49RL18640-093FBL |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Cycle Time | 7.5 ns | |
| Density | 64000 kbits | 1152000 kbits |
| Supply Voltage | Surface Mount | 1.28V ~ 1.42V |