Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS49NLC36800-33BL

Description
Win Source Part Number: 1159579-IS49NLC36800 -33BL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 104 Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20 ns Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TFBGA Supplier Device Package: 144-FCBGA (11x18.5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: DRAM Clock Frequency: 300 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS49NLC36800
Request a Quote Datasheet
Description
Win Source Part Number: 1159579-IS49NLC36800 -33BL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 104 Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20 ns Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TFBGA Supplier Device Package: 144-FCBGA (11x18.5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: DRAM Clock Frequency: 300 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS49NLC36800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1159579-IS49NLC36800-33BL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1159579-IS49NLC36800-33BL
Integrated Circuits (ICs) - Memory 1159579-IS49NLC36800-33BL
Win Source Part Number: 1159579-IS49NLC36800 -33BL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 104 Mounting: SMD (SMT) Technology: DRAM Memory Type: Volatile Memory Size: 288Mb (8M x 36) Access Time: 20 ns Voltage - Supply: 1.7V ~ 1.9V Package / Case: 144-TFBGA Supplier Device Package: 144-FCBGA (11x18.5) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: DRAM Clock Frequency: 300 MHz Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: ISSI, Integrated Silicon Solution Inc Base Product Number: IS49NLC36800

Win Source Part Number: 1159579-IS49NLC36800-33BL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 104
Mounting: SMD (SMT)
Technology: DRAM
Memory Type: Volatile
Memory Size: 288Mb (8M x 36)
Access Time: 20 ns
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 144-TFBGA
Supplier Device Package: 144-FCBGA (11x18.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: DRAM
Clock Frequency: 300 MHz
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS49NLC36800

Buy Now Datasheet
Memory IC and Storage Component - 774-IS49NLC36800-33BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS49NLC36800-33BL
Memory IC and Storage Component 774-IS49NLC36800-33BL
IC DRAM 288MBIT PAR 144FCBGA Product overview: IS49NLC36800-33BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC36800-33B L can be used for catalog matching and distributor lookup.

IC DRAM 288MBIT PAR 144FCBGA Product overview: IS49NLC36800-33BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49NLC36800-33BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 288MBIT PAR 144FCBGA

IC DRAM 288MBIT PAR 144FCBGA

Supplier's Site Datasheet
Memory - IS49NLC36800-33BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RLDRAM 2 Memory IC 288Mbit Parallel 300 MHz 20 ns 144-FCBGA (11x18.5)

RLDRAM 2 Memory IC 288Mbit Parallel 300 MHz 20 ns 144-FCBGA (11x18.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS49NLC36800-33BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS49NLC36800-33BL
Integrated Circuits (ICs) - Memory IS49NLC36800-33BL
IC DRAM 288MBIT PAR 144FCBGA

IC DRAM 288MBIT PAR 144FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1159579-IS49NLC36800-33BL 774-IS49NLC36800-33BL IS49NLC36800-33BL IS49NLC36800-33BL IS49NLC36800-33BL
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Address Bus Width 36 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Memory IC and Storage Component - 774-HYE25L128160AC-8 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details