Integrated Silicon Solution, Inc. Memory IS49FL004T-33VCE

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 120ns 32-VSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 120ns 32-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1345-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 120ns 32-VSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 33MHz 120ns 32-VSOP

Buy Now Datasheet
Memory - IS49FL004T-33VCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 33 MHz 120 ns 32-VSOP

FLASH Memory IC 4Mbit Parallel 33 MHz 120 ns 32-VSOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 32VSOP

IC FLASH 4MBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS49FL004T-33VCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS49FL004T-33VCE
Integrated Circuits (ICs) - Memory IS49FL004T-33VCE
IC FLASH 4MBIT PARALLEL 32VSOP

IC FLASH 4MBIT PARALLEL 32VSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1345-ND IS49FL004T-33VCE IS49FL004T-33VCE IS49FL004T-33VCE
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 520966230646 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers