SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PAR 96TWBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS46TR16640BL-107MBLA1-TR-ND | IS46TR16640BL-107MBLA1-TR | IS46TR16640BL-107MBLA1-TR | IS46TR16640BL-107MBLA1-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TFBGA | 933 MHz | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | Surface Mount |