Integrated Silicon Solution, Inc. Memory IS46TR16512B-107MBLA1

Description
IC DRAM 8GBIT PARALLEL 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 8GBIT PARALLEL 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16512B-107MBLA1-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 8GBIT PARALLEL 96TWBGA

IC DRAM 8GBIT PARALLEL 96TWBGA

Buy Now Datasheet
SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)

SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46TR16512B-107MBLA1
Integrated Circuits (ICs) - Memory - Memory IS46TR16512B-107MBLA1
Automotive (Tc: -40 to +95C), 8G

Automotive (Tc: -40 to +95C), 8G

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16512B-107MBLA1-ND IS46TR16512B-107MBLA1 IS46TR16512B-107MBLA1
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA Not Verified
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers