Integrated Silicon Solution, Inc. Memory IS46TR16256B-107MBLA1-TR

Description
IC DRAM 4GBIT PAR 96TWBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 96TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS46TR16256B-107MBLA1-TR-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT PAR 96TWBGA

IC DRAM 4GBIT PAR 96TWBGA

Buy Now Datasheet
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS46TR16256B-107MBLA1-TR
Integrated Circuits (ICs) - Memory - Memory IS46TR16256B-107MBLA1-TR
Automotive (Tc: -40 to +95C), 4G

Automotive (Tc: -40 to +95C), 4G

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS46TR16256B-107MBLA1-TR-ND IS46TR16256B-107MBLA1-TR IS46TR16256B-107MBLA1-TR
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TFBGA 20 ns
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details