Category: DRAM
Win Source Part Number: 1446694-IS46TR16128C
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS46TR16128CL-15HBLA
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446694-IS46TR16128CL-15HBLA2 | 774-IS46TR16128CL-15HBLA2 | IS46TR16128CL-15HBLA2-ND | IS46TR16128CL-15HBLA2 | IS46TR16128CL-15HBLA2 | IS46TR16128CL-15HBLA2 |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |