Automotive (Tc: -40 to +105C), 2
SDRAM - Mobile LPDDR4 Memory IC 2Gbit LVSTL 1.6 GHz 3.5 ns 200-VFBGA (10x14.5)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IS46LQ16128A-062BLA2-TR | IS46LQ16128A-062BLA2-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1600 MHz | |
| Cycle Time | 18 ns | |
| Density | 2000000 kbits | 2000000 kbits |