INTEGRATED SILICON SOLUTION, INC.
IS46LD32640C-18BLA2-TR -- INTEGRATED CIRCUITS (ICS) - MEMORY - MEMORY
Integrated Silicon Solution, Inc.
Integrated Circuits (ICs) - Memory - Memory
IS46LD32640C-18BLA2-TR
-
Acme Chip Technology Co., Limited
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
IS46LD32640C-18BLA2-TR |
|
Product Name
|
Integrated Circuits (ICs) - Memory - Memory |
|
Memory Category
|
Volatile; DRAM Chip
|
|
Data Rate
|
533 MHz
|
|
Cycle Time
|
15 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
Flash
Access Time
25000 ns
Number of Words
1024 k
View Details
Memory Category
SRAM; SRAM Chip
Access Time
45 ns
Density
16 kbits
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
PLCC; 68-PLCC
Supply Voltage
4.5 V ~ 5.5 V
View Details
4 suppliers