IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1 Product overview: IS43TR16640ED-15HBLI
1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16640ED-15HBLI-TRCT-ND | 774-IS43TR16640ED-15HBLI-TR | IS43TR16640ED-15HBLI-TR |
| Product Name | Memory | 1.5V Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | |
| Package Type | 96-TFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425 | -40degC ~ 95degC (TC) |
| Density | 1000000 kbits | 1000000 kbits |