Win Source Part Number: 1352818-IS43TR16256B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Product Status: Active
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Base Product Number: IS43TR16256
Technology: SDRAM - DDR3L
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 4Gbit
Memory Organization: 256M x 16
Memory Interface: Parallel
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA Product overview: IS43TR16256BL-125KBL
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1352818-IS43TR16256BL-125KBLI-TR | 706-IS43TR16256BL-125KBLI-TR-ND | 774-IS43TR16256BL-125KBLI-TR | IS43TR16256BL-125KBLI-TR | IS43TR16256BL-125KBLI-TR | IS43TR16256BL-125KBLI-TR | IS43TR16256BL-125KBLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip |
| Access Time | 20 ns | 0.2250 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |