Win Source Part Number: 990343-IS43TR16256BL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 190
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1730
Base Product Number: IS43TR16256
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256BL-107MBL
IC DRAM 4GBIT PAR 96TWBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 990343-IS43TR16256BL-107MBLI | 706-1730-ND | 774-IS43TR16256BL-107MBLI | IS43TR16256BL-107MBLI | IS43TR16256BL-107MBLI | IS43TR16256BL-107MBLI | IS43TR16256BL-107MBLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 0.1950 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283 | Surface Mount | 1.283V ~ 1.45V | 1.283V ~ 1.45V |