Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921692-IS43TR16256A-
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256A-15HBL-T
IC DRAM 4GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 4GBIT PARALLEL 96TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921692-IS43TR16256A-15HBL-TR | IS43TR16256A-15HBL-TR-ND | 774-IS43TR16256A-15HBL-TR | IS43TR16256A-15HBL-TR | IS43TR16256A-15HBL-TR | IS43TR16256A-15HBL-TR |
| Product Name | Memory - SDRAM - IS43TR16256A-15HBL-TR | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | BGA; 96-TWBGA (9x13) | 96-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |