Integrated Silicon Solution, Inc. Memory IS43TR16256A-107MBLI-TR

Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR16256A-107MBLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory - SDRAM - IS43TR16256A-107MBLI-TR - 921690-IS43TR16256A-107MBLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16256A-107MBLI-TR
921690-IS43TR16256A-107MBLI-TR
Memory - SDRAM - IS43TR16256A-107MBLI-TR 921690-IS43TR16256A-107MBLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921690-IS43TR16256A- 107MBLI-TR Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-TWBGA (9x13) Package: Reel - TR Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921690-IS43TR16256A-107MBLI-TR
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16256A-107MBLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16256A-107MBLI-TR
Memory IC and Storage Component 774-IS43TR16256A-107MBLI-TR
IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256A-107MBLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16256A-107 MBLI-TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96TWBGA Product overview: IS43TR16256A-107MBLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16256A-107MBLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS43TR16256A-107MBLI-TR
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site
SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96TWBGA

IC DRAM 4GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR16256A-107MBLI-TR-ND 921690-IS43TR16256A-107MBLI-TR 774-IS43TR16256A-107MBLI-TR IS43TR16256A-107MBLI-TR IS43TR16256A-107MBLI-TR IS43TR16256A-107MBLI-TR
Product Name Memory Memory - SDRAM - IS43TR16256A-107MBLI-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; 96-TWBGA (9x13) BGA; Tape & Reel (TR) BGA BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
256K X 16 FAST PAGE DRAM, 50 ns, PDSO40 - HYB514171BJ-50 - Karl Kruse GmbH & Co. KG
Specs
Memory Category DRAM Chip
Package Type PDSO40
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details