Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875435-IS43TR16128DL
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 96-TWBGA (9x13)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43TR16128
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128DL-125KBL
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875435-IS43TR16128DL-125KBL | 774-IS43TR16128DL-125KBL | 706-1724-ND | IS43TR16128DL-125KBL | IS43TR16128DL-125KBL | IS43TR16128DL-125KBL | IS43TR16128DL-125KBL |
| Product Name | Memory - SDRAM - IS43TR16128DL-125KBL | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; 96-TWBGA (9x13) | 96-TFBGA | BGA; 96-TFBGA | 96-TFBGA | |||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | |||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits | 2000000 kbits |