Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875432-IS43TR16128C-
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 933 MHz 195 ps 96-TWBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Family Name: IS43TR16128
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128C-107MBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128C-107
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PARALLEL 96TWBGA
IC DRAM 2GBIT PAR 96TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 933 MHz 195 ps 96-TWBGA (9x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875432-IS43TR16128C-107MBL | 774-IS43TR16128C-107MBL | IS43TR16128C-107MBL | IS43TR16128C-107MBL | IS43TR16128C-107MBL | IS43TR16128C-107MBL |
| Product Name | Memory - SDRAM - IS43TR16128C-107MBL | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | BGA; 96-TWBGA (9x13) | BGA; Tray | BGA | 96-TFBGA | BGA; 96-TFBGA | |
| Access Time | 0.1950 ns | 0.1950 ns | 0.1950 ns | 0.1950 ns | 0.1950 ns |