Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR16128BL-15HBLI IS43TR16128BL-15HBLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921683-IS43TR16128BL -15HBLI Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Other Part Number: 706-1488, IS43TR16128BL-15HBLI -ND
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921683-IS43TR16128BL -15HBLI Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Other Part Number: 706-1488, IS43TR16128BL-15HBLI -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR16128BL-15HBLI - 921683-IS43TR16128BL-15HBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16128BL-15HBLI
921683-IS43TR16128BL-15HBLI
Memory - SDRAM - IS43TR16128BL-15HBLI 921683-IS43TR16128BL-15HBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921683-IS43TR16128BL -15HBLI Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-TWBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Other Part Number: 706-1488, IS43TR16128BL-15HBLI -ND

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921683-IS43TR16128BL-15HBLI
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667 MHz 20 ns 96-TWBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Other Part Number: 706-1488, IS43TR16128BL-15HBLI-ND

Buy Now Datasheet
Memory - 706-1488-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16128BL-15HBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16128BL-15HBLI
Memory IC and Storage Component 774-IS43TR16128BL-15HBLI
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-15 HBLI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-15HBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-15HBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43TR16128BL-15HBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16128BL-15HBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16128BL-15HBLI
Integrated Circuits (ICs) - Memory IS43TR16128BL-15HBLI
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921683-IS43TR16128BL-15HBLI 706-1488-ND 774-IS43TR16128BL-15HBLI IS43TR16128BL-15HBLI IS43TR16128BL-15HBLI IS43TR16128BL-15HBLI
Product Name Memory - SDRAM - IS43TR16128BL-15HBLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-TWBGA (9x13) 96-TFBGA BGA; Tray BGA; 96-TFBGA BGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details