Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43TR16128BL-107MBLI

Description
Win Source Part Number: 1354123-IS43TR16128B L-107MBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Package: Tray Product Status: Obsolete Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Base Product Number: IS43TR16128 Technology: SDRAM - DDR3L Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.283V ~ 1.45V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 933 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1354123-IS43TR16128B L-107MBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Package: Tray Product Status: Obsolete Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Base Product Number: IS43TR16128 Technology: SDRAM - DDR3L Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.283V ~ 1.45V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 933 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1354123-IS43TR16128BL-107MBLI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354123-IS43TR16128BL-107MBLI
Integrated Circuits (ICs) - Memory - Memory 1354123-IS43TR16128BL-107MBLI
Win Source Part Number: 1354123-IS43TR16128B L-107MBLI Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Series: Automotive, AEC-Q100 Package: Tray Product Status: Obsolete Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (9x13) Base Product Number: IS43TR16128 Technology: SDRAM - DDR3L Mounting Type: Surface Mount HTSUS: 8542.32.0036 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.283V ~ 1.45V Memory Type: Volatile Memory Format: DRAM Memory Size: 2Gbit Memory Organization: 128M x 16 Memory Interface: Parallel Clock Frequency: 933 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns

Win Source Part Number: 1354123-IS43TR16128BL-107MBLI
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Obsolete
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Base Product Number: IS43TR16128
Technology: SDRAM - DDR3L
Mounting Type: Surface Mount
HTSUS: 8542.32.0036
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 2Gbit
Memory Organization: 128M x 16
Memory Interface: Parallel
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16128BL-107MBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16128BL-107MBLI
Memory IC and Storage Component 774-IS43TR16128BL-107MBLI
IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-107MBL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-10 7MBLI can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 96TWBGA Product overview: IS43TR16128BL-107MBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16128BL-107MBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS43TR16128BL-107MBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS43TR16128BL-107MBLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16128BL-107MBLI
Integrated Circuits (ICs) - Memory - Memory IS43TR16128BL-107MBLI
IC DRAM 2GBIT PAR 96TWBGA

IC DRAM 2GBIT PAR 96TWBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 96TWBGA

IC DRAM 2GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1354123-IS43TR16128BL-107MBLI 774-IS43TR16128BL-107MBLI 706-IS43TR16128BL-107MBLI-ND IS43TR16128BL-107MBLI IS43TR16128BL-107MBLI IS43TR16128BL-107MBLI
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details