Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189068-IS43TR16128A
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V
IC DRAM 2GBIT PARALLEL 96TWBGA Product overview: IS43TR16128AL-125KBL
SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 2GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189068-IS43TR16128AL-125KBL | 774-IS43TR16128AL-125KBL | 706-1201-ND | IS43TR16128AL-125KBL | IS43TR16128AL-125KBL | IS43TR16128AL-125KBL |
| Product Name | Memory - SDRAM - IS43TR16128AL-125KBL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |