SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 166MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
256M, 2.5v, DDR, 32Mx8, 166MHz, 66 pin TSOP II (400 mil) RoHS
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R83200D-6TL-ND | IS43R83200D-6TL | 77T0586 | IS43R83200D-6TL | IS43R83200D-6TL |
| Product Name | Memory | Memory | 256M, 2.5V, Ddr, 32Mx8, 166Mhz, 66 Pin Tsop Ii (400 Mil) Rohs Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |