Integrated Silicon Solution, Inc. Memory IS43R83200D-6TL-TR

Description
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 166MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43R83200D-6TL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 166MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 166MHz 700ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43R83200D-6TL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R83200D-6TL-TR
Integrated Circuits (ICs) - Memory IS43R83200D-6TL-TR
IC DRAM 256MBIT PAR 66TSOP II

IC DRAM 256MBIT PAR 66TSOP II

Supplier's Site
IC DRAM 256MBIT PAR 66TSOP II

IC DRAM 256MBIT PAR 66TSOP II

Supplier's Site Datasheet
Memory - IS43R83200D-6TL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43R83200D-6TL-TR-ND IS43R83200D-6TL-TR IS43R83200D-6TL-TR IS43R83200D-6TL-TR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details