Integrated Silicon Solution, Inc. Memory IS43R16320F-5TL

Description
IC DRAM 512MBIT PAR 66TSOP II
Request a Quote Datasheet
Description
IC DRAM 512MBIT PAR 66TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43R16320F-5TL-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Buy Now Datasheet
2.5V 200MHz Memory IC and Storage Component - 774-IS43R16320F-5TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 200MHz Memory IC and Storage Component
774-IS43R16320F-5TL
2.5V 200MHz Memory IC and Storage Component 774-IS43R16320F-5TL
512M, 2.5V, DDR 32Mx16, 200MHz, Product overview: IS43R16320F-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320F-5TL can be used for catalog matching and distributor lookup.

512M, 2.5V, DDR 32Mx16, 200MHz, Product overview: IS43R16320F-5TL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 200MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320F-5TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43R16320F-5TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit SSTL_2 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 512Mbit SSTL_2 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43R16320F-5TL
Integrated Circuits (ICs) - Memory - Memory IS43R16320F-5TL
512M, 2.5V, DDR 32Mx16, 200MHz

512M, 2.5V, DDR 32Mx16, 200MHz

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43R16320F-5TL-ND 774-IS43R16320F-5TL IS43R16320F-5TL IS43R16320F-5TL
Product Name Memory 2.5V 200MHz Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Not Verified
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3 2.3V ~ 2.7V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details