Integrated Silicon Solution, Inc. Memory IS43R16320E-5BLI

Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43R16320E-5BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43R16320E-5BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R16320E-5BLI
Integrated Circuits (ICs) - Memory IS43R16320E-5BLI
IC DRAM 512MBIT PARALLEL 60TFBGA

IC DRAM 512MBIT PARALLEL 60TFBGA

Supplier's Site
Memory - IS43R16320E-5BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43R16320E-5BLI-ND IS43R16320E-5BLI IS43R16320E-5BLI IS43R16320E-5BLI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 60-TFBGA BGA BGA; 60-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 2490481 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details