Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 731498-IS43R16320D-6
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 66-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSSOP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V
IC DRAM 512MBIT PAR 66TSOP II Product overview: IS43R16320D-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16320D-6TLI
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 166MHz 700ps 66-TSOP II
SDRAM - DDR Memory IC 512Mbit Parallel 166 MHz 700 ps 66-TSOP II
IC DRAM 512MBIT PAR 66TSOP II
IC DRAM 512MBIT PAR 66TSOP II
IC DRAM 512MBIT PAR 66TSOP II
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 731498-IS43R16320D-6TLI | 774-IS43R16320D-6TLI | IS43R16320D-6TLI-ND | IS43R16320D-6TLI | IS43R16320D-6TLI | IS43R16320D-6TLI | IS43R16320D-6TLI |
| Product Name | Memory - SDRAM - IS43R16320D-6TLI | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | 0.7000 ns | ||
| Cycle Time | 15 ns | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP | TSSOP; Tray | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | 66-TSSOP (0.400", 10.16mm Width) |