SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II Product overview: IS43R16160F-6TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160F-6TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777182-IS43R16160F-6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SDRAM - DDR
Operating Supply Voltage: 2.3 V ~ 2.7 V
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Family Name: IS43R16160F
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 66-TSOP II
Alternative Parts (Cross-Reference): IS46R16160F-6TLA1; MT46V16M16TG-6TH IT; MT46V16M16TG-6RH IT; MT46V16M16TG-6R IT;
Introduction Date: March 28, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC DRAM 256MBIT PAR 66TSOP II
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1422-ND | 774-IS43R16160F-6TLI | 777182-IS43R16160F-6TLI | IS43R16160F-6TLI | IS43R16160F-6TLI | IS43R16160F-6TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS43R16160F-6TLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 2.3V ~ 2.7V | 2.3 | 2.3 V ~ 2.7 V | 66-TSSOP (0.400, 10.16mm Width) | 2.3V ~ 2.7V |