SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166MHz 700ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
SDRAM, 256MBIT, 166MHZ, TSOP-II-66; DRAM Memory Configuration:16M x 16bit; Memory Case Style:TSOP-II; No. of Pins:66Pins; IC Interface Type:Parallel; Access Time:700ps; Page Size:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
SDRAM - DDR Memory IC 256Mbit Parallel 166 MHz 700 ps 66-TSOP II
IC DRAM 256MBIT PAR 66TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43R16160D-6TL-TR-ND | IS43R16160D-6TL-TR | 65AC6017 | IS43R16160D-6TL-TR | IS43R16160D-6TL-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Sdram, 256Mbit, 166Mhz, Tsop-Ii-66; Dram Memory Configuration Integrated Silicon Solution (Issi) | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" | SSOP; TSSOP | TSOP-II | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) |