Integrated Silicon Solution, Inc. Memory - SDRAM - IS43R16160D-5BLI IS43R16160D-5BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189060-IS43R16160D- 5BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189060-IS43R16160D- 5BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43R16160D-5BLI - 1189060-IS43R16160D-5BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43R16160D-5BLI
1189060-IS43R16160D-5BLI
Memory - SDRAM - IS43R16160D-5BLI 1189060-IS43R16160D-5BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189060-IS43R16160D- 5BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR Memory Type: Volatile Memory Size: 256Mb (16M x 16) Access Time: 700ps Categories: Integrated Circuits Supplier Device Package: 60-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Manufacturer Homepage: www.issi.com Clock Frequency: 200MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 60-TFBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 190 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189060-IS43R16160D-5BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR
Memory Type: Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 700ps
Categories: Integrated Circuits
Supplier Device Package: 60-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 200MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 60-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V

Buy Now
Memory - IS43R16160D-5BLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43R16160D-5BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43R16160D-5BLI
Memory IC and Storage Component 774-IS43R16160D-5BLI
IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43R16160D-5BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160D-5BLI can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 60TFBGA Product overview: IS43R16160D-5BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43R16160D-5BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43R16160D-5BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet
256M, 2.5V, Ddr, 16Mx16, 200Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) - 77T0558 - Newark, An Avnet Company
Chicago, IL, United States
256M, 2.5V, Ddr, 16Mx16, 200Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi)
77T0558
256M, 2.5V, Ddr, 16Mx16, 200Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) 77T0558
256M, 2.5v, DDR, 16Mx16, 200MHz, 60 ball BGA (8Mm x 13mm) RoHS, IT

256M, 2.5v, DDR, 16Mx16, 200MHz, 60 ball BGA (8Mm x 13mm) RoHS, IT

Supplier's Site
Integrated Circuits (ICs) - Memory - IS43R16160D-5BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43R16160D-5BLI
Integrated Circuits (ICs) - Memory IS43R16160D-5BLI
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 60TFBGA

IC DRAM 256MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189060-IS43R16160D-5BLI IS43R16160D-5BLI-ND 774-IS43R16160D-5BLI IS43R16160D-5BLI 77T0558 IS43R16160D-5BLI IS43R16160D-5BLI
Product Name Memory - SDRAM - IS43R16160D-5BLI Memory Memory IC and Storage Component Memory 256M, 2.5V, Ddr, 16Mx16, 200Mhz, 60 Ball Bga (8Mm X 13Mm) Rohs, It Integrated Silicon Solution (Issi) Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details