Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory IS43QR16512A-083TBL

Description
Win Source Part Number: 1254602-IS43QR16512A -083TBL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 136 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 19 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (10x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS43QR16512A-083 TBL Base Product Number: IS43QR16512
Request a Quote Datasheet
Description
Win Source Part Number: 1254602-IS43QR16512A -083TBL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 136 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 19 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (10x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS43QR16512A-083 TBL Base Product Number: IS43QR16512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254602-IS43QR16512A-083TBL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254602-IS43QR16512A-083TBL
Integrated Circuits (ICs) - Memory 1254602-IS43QR16512A-083TBL
Win Source Part Number: 1254602-IS43QR16512A -083TBL Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 136 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 19 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-TWBGA (10x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: ISSI, Integrated Silicon Solution Inc Other Names: 706-IS43QR16512A-083 TBL Base Product Number: IS43QR16512

Win Source Part Number: 1254602-IS43QR16512A-083TBL
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Access Time: 19 ns
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (10x14)
Temperature Range - Operating: 0°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2 GHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-IS43QR16512A-083TBL
Base Product Number: IS43QR16512

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43QR16512A-083TBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43QR16512A-083TBL
Memory IC and Storage Component 774-IS43QR16512A-083TBL
IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43QR16512A-083TBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16512A-083 TBL can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43QR16512A-083TBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43QR16512A-083TBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-IS43QR16512A-083TBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 19ns 96-TWBGA (10x14)

SDRAM - DDR4 Memory IC 8Gb (512M x 16) Parallel 1.2GHz 19ns 96-TWBGA (10x14)

Buy Now Datasheet
IC DRAM 8GBIT PARALLEL 96TWBGA

IC DRAM 8GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Memory - IS43QR16512A-083TBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 19 ns 96-TWBGA (10x14)

SDRAM - DDR4 Memory IC 8Gbit Parallel 1.2 GHz 19 ns 96-TWBGA (10x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43QR16512A-083TBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43QR16512A-083TBL
Integrated Circuits (ICs) - Memory IS43QR16512A-083TBL
IC DRAM 8GBIT PARALLEL 96TWBGA

IC DRAM 8GBIT PARALLEL 96TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254602-IS43QR16512A-083TBL 774-IS43QR16512A-083TBL 706-IS43QR16512A-083TBL-ND IS43QR16512A-083TBL IS43QR16512A-083TBL IS43QR16512A-083TBL
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 19 ns 0.1750 ns 19 ns 19 ns 19 ns
Cycle Time 15 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage 1.14V ~ 1.26V 1.14 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670601LA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 8 kbits
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details