Integrated Silicon Solution, Inc. Memory - SDRAM - IS43LR32400F-6BLI IS43LR32400F-6BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811563-IS43LR32400F- 6BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811563-IS43LR32400F- 6BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43LR32400F-6BLI - 811563-IS43LR32400F-6BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43LR32400F-6BLI
811563-IS43LR32400F-6BLI
Memory - SDRAM - IS43LR32400F-6BLI 811563-IS43LR32400F-6BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 811563-IS43LR32400F- 6BLI Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR Memory Type: Volatile Memory Size: 128Mb (4M x 32) Access Time: 5.5ns Part Status: Obsolete (End Of Life) Supplier Device Package: 90-TFBGA (8x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: DRAM Clock Frequency: 166MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 90-TFBGA Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 811563-IS43LR32400F-6BLI
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR
Memory Type: Volatile
Memory Size: 128Mb (4M x 32)
Access Time: 5.5ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 90-TFBGA (8x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 166MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 90-TFBGA
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory - 706-1145-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 128Mb (4M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43LR32400F-6BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43LR32400F-6BLI
Memory IC and Storage Component 774-IS43LR32400F-6BLI
IC DRAM 128MBIT PAR 90TFBGA Product overview: IS43LR32400F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32400F-6BL I can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 90TFBGA Product overview: IS43LR32400F-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32400F-6BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet
Memory - IS43LR32400F-6BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 128Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IS43LR32400F-6BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43LR32400F-6BLI
Integrated Circuits (ICs) - Memory IS43LR32400F-6BLI
IC DRAM 128MBIT PARALLEL 90TFBGA

IC DRAM 128MBIT PARALLEL 90TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 811563-IS43LR32400F-6BLI 706-1145-ND 774-IS43LR32400F-6BLI IS43LR32400F-6BLI IS43LR32400F-6BLI IS43LR32400F-6BLI
Product Name Memory - SDRAM - IS43LR32400F-6BLI Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 879 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details