IC DRAM 512MBIT PAR 90TFBGA Product overview: IS43LR32160C-6BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR32160C-6BL
Win Source Part Number: 943366-IS43LR32160C-
Series: *
Categories: Memory
SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 166MHz 5.5ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5.5 ns 90-TFBGA (8x13)
IC DRAM 512MBIT PARALLEL 90TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43LR32160C-6BLI | 943366-IS43LR32160C-6BLI | IS43LR32160C-6BLI-ND | IS43LR32160C-6BLI | IS43LR32160C-6BLI | IS43LR32160C-6BLI |
| Product Name | Memory IC and Storage Component | Memory - DDR - IS43LR32160C-6BLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 8 ns | 5.5 ns | 5.5 ns | 5.5 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Number of Words | 4000 k |