Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028145-IS43LR16800E
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Size: 16 MB
Access Time: 5.5 ns
Density: 128 Mb
Number of Pins: 60
Categories: OEM Parts(F-I)
Case / Package: BGA
Max Frequency: 166 MHz
Alternative Parts (Cross-Reference): IS43LR16800E-6BLIS43
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 90 mA
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028145-IS43LR16800E-6BL |
| Product Name | OEM Parts - OEM Parts (F - I) - IS43LR16800E-6BL |