Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921670-IS43LR16640A-
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - Mobile LPDDR Memory IC 1Gb (64M x 16) Parallel 166 MHz 5 ns 60-TWBGA (8x10)
Package: 60-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43LR16640
Categories: Integrated Circuits (ICs)
Case / Package: 60-TWBGA (8x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 60TWBGA Product overview: IS43LR16640A-6BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43LR16640A-6BL
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-TWBGA (8x10)
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
IC DRAM 1GBIT PARALLEL 60TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 921670-IS43LR16640A-6BL | 774-IS43LR16640A-6BL | IS43LR16640A-6BL | IS43LR16640A-6BL | IS43LR16640A-6BL | IS43LR16640A-6BL |
| Product Name | Memory - SDRAM - IS43LR16640A-6BL | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - Mobile LPDDR; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | BGA; 60-TWBGA (8x10) | BGA; Tray | BGA; 60-TFBGA | BGA | 60-TFBGA | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | 5 ns | |
| Cycle Time | 15 ns |