INTEGRATED SILICON SOLUTION, INC.
IS43LD32128C-18BPL -- MEMORY
Integrated Silicon Solution, Inc.
Memory
IS43LD32128C-18BPL
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
Memory Chips |
|
Product Number
|
IS43LD32128C-18BPL |
IS43LD32128C-18BPL |
IS43LD32128C-18BPL |
|
Product Name
|
Memory |
Integrated Circuits (ICs) - Memory - Memory |
Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
EEPROM; EEPROM
Access Time
150 to 300 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Memory Category
SRAM; SRAM Chip
Access Time
35 ns
Density
256 kbits
View Details
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details