Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990750-IS42SM32400F-
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Size: 16 MB
Access Time: 6 ns
Density: 128 Mb
Number of Pins: 90
Categories: OEM Parts(F-I)
Case / Package: BGA
Max Frequency: 133 MHz
Alternative Parts (Cross-Reference): IS42SM32400F-75BLIIS
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990750-IS42SM32400F-75BLI |
| Product Name | OEM Parts - OEM Parts (F - I) - IS42SM32400F-75BLI |