Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012352-IS42S32400D-
Mounting: SMD (SMT)
Frequency: 143 MHz
Operating Supply Voltage: 3.3 V
Memory Size: 16 MB
Access Time: 5.4 ns
Density: 128 Mb
Number of Pins: 90
Categories: OEM Parts(F-I)
Case / Package: BGA
Max Frequency: 143 MHz
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 130 mA
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1012352-IS42S32400D-7BLI-TR |
| Product Name | OEM Parts - OEM Parts (F - I) - IS42S32400D-7BLI-TR |