Integrated Silicon Solution, Inc. Memory - IS42S16800B-7T IS42S16800B-7T

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998262-IS42S16800B-7 T Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 54 Categories: Memory Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS42S16800B-7TIS42S1 6800B7T; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998262-IS42S16800B-7 T Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 54 Categories: Memory Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS42S16800B-7TIS42S1 6800B7T; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IS42S16800B-7T - 998262-IS42S16800B-7T - Win Source Electronics
Laguna Hills, CA, United States
Memory - IS42S16800B-7T
998262-IS42S16800B-7T
Memory - IS42S16800B-7T 998262-IS42S16800B-7T
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998262-IS42S16800B-7 T Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 54 Categories: Memory Case / Package: TSOP Max Frequency: 143 MHz Alternative Parts (Cross-Reference): IS42S16800B-7TIS42S1 6800B7T; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA Address Bus Width: 14 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998262-IS42S16800B-7T
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Size: 16 MB
Access Time: 5.4 ns
Density: 128 Mb
Number of Pins: 54
Categories: Memory
Case / Package: TSOP
Max Frequency: 143 MHz
Alternative Parts (Cross-Reference): IS42S16800B-7TIS42S16800B7T;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 130 mA
Address Bus Width: 14 b

Buy Now
Memory IC and Storage Component - 2020-IS42S16800B-7T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IS42S16800B-7T
Memory IC and Storage Component 2020-IS42S16800B-7T
French Electronic Distributor since 1988 Product overview: IS42S16800B-7T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS42S16800B-7T can be used for catalog matching and distributor lookup.

French Electronic Distributor since 1988 Product overview: IS42S16800B-7T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IS42S16800B-7T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998262-IS42S16800B-7T 2020-IS42S16800B-7T
Product Name Memory - IS42S16800B-7T Memory IC and Storage Component
Access Time 5.4 ns 5.4 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128000 kbits 128000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-35161Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details