FLASH - NAND (SLC) Memory IC 4Gb (512M x 8) Parallel 45ns 48-TSOP I
IC FLASH 4GBIT PARALLEL 48TSOP
IC FLASH 4GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 45 ns 48-TSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS34MW04G084-TLI-TR-ND | IS34MW04G084-TLI-TR | IS34MW04G084-TLI-TR | IS34MW04G084-TLI-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |