Integrated Silicon Solution, Inc. Memory IS34ML01G084-BLI

Description
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9x11)
Request a Quote Datasheet
Description
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1631-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS34ML01G084-BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS34ML01G084-BLI
Memory IC and Storage Component 774-IS34ML01G084-BLI
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: IS34ML01G084-BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML01G084-BLI can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: IS34ML01G084-BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS34ML01G084-BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS34ML01G084-BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS34ML01G084-BLI
Integrated Circuits (ICs) - Memory IS34ML01G084-BLI
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site
Memory - IS34ML01G084-BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 63-VFBGA (9x11)

FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 63-VFBGA (9x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1631-ND 774-IS34ML01G084-BLI IS34ML01G084-BLI IS34ML01G084-BLI IS34ML01G084-BLI
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-VFBGA BGA BGA; 63-VFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Flash - S25FL128SAGMFI010 - 892878-S25FL128SAGMFI010 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers